TE Connectivity
Connector Contacts
163691-1
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 7.4 MM [.291 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 1.52 - 3.04 MICM [60 - 120 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1 - 1.6 MM [.039 - .062 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22
Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 7.4 MM [.291 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 1.52 - 3.04 MICM [60 - 120 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1 - 1.6 MM [.039 - .062 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22
Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 7.4 MM [.291 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 1.52 - 3.04 MICM [60 - 120 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1 - 1.6 MM [.039 - .062 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22
Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Length : 7.4 MM [.291 INCH ]
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Orientation : Straight
- Contact Type : Pin
- PCB Contact Termination Area Plating Material : Pre-Tin
- PCB Contact Termination Area Plating Material Thickness : 1.52 - 3.04 MICM [60 - 120 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 1 - 1.6 MM [.039 - .062 INCH ]
- Wire Size (MMSQ) : .12 - .35
- Wire Size (AWG) : 26 - 22
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- PCB Mount Retention : Without
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 500
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
163691-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ring Terminal
Material
Tin
Features
RoHS
View Details
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
Features
RoHS; Insulated
North American
14 to 16 AWG
International
1.29 to 1.42 mm2
View Details