TE Connectivity Connector Contacts 163557-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.1 MM  [.083 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.4 - 2.52 MM  [.055 - .099 INCH ] Wire Size (MMSQ) : .3 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.1 MM  [.083 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.4 - 2.52 MM  [.055 - .099 INCH ] Wire Size (MMSQ) : .3 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 163557-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
163557-4
Connector Contacts 163557-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.1 MM  [.083 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.4 - 2.52 MM  [.055 - .099 INCH ] Wire Size (MMSQ) : .3 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Diameter : 2.1 MM  [.083 INCH ]
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.4 - 2.52 MM  [.055 - .099 INCH ]
  • Wire Size (MMSQ) : .3 - .75
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Industry Standards


  • VDE Tested : No

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • For Multiple Crimp : No
  • For Use With : Commercial MATE-N-LOK housings

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 10000

Product Type Features


  • Barrel Type : Open Barrel
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Discrete Wire Type : Stranded

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 163557-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details