TE Connectivity Power Contacts 163554-6

Description
Contact Features Barrel Type : Open Barrel Contact Base Material : Brass Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 2.1 MM  [.082 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .095 INCH ] Wire Size (MMSQ) : .3 - .75 Wire Size (AWG) : 22 - 18 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other For Use With : Commercial MATE-N-LOK housings Wire Type : Stranded Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Barrel Type : Open Barrel Contact Base Material : Brass Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 2.1 MM  [.082 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .095 INCH ] Wire Size (MMSQ) : .3 - .75 Wire Size (AWG) : 22 - 18 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other For Use With : Commercial MATE-N-LOK housings Wire Type : Stranded Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 163554-6 - TE Connectivity
Berwyn, PA, United States
Power Contacts
163554-6
Power Contacts 163554-6
Contact Features Barrel Type : Open Barrel Contact Base Material : Brass Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 2.1 MM  [.082 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .095 INCH ] Wire Size (MMSQ) : .3 - .75 Wire Size (AWG) : 22 - 18 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other For Use With : Commercial MATE-N-LOK housings Wire Type : Stranded Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Barrel Type : Open Barrel
  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Mating Pin Diameter : 2.1 MM  [.082 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .095 INCH ]
  • Wire Size (MMSQ) : .3 - .75
  • Wire Size (AWG) : 22 - 18

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • VDE Tested : No

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Other


  • For Use With : Commercial MATE-N-LOK housings
  • Wire Type : Stranded
  • Wire/Cable Type : Discrete Wire

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 163554-6
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details