Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROXIMITY SENSORS
TE CONNECTIVITY ™
1633095-6 -- PHOTOELECTRIC SENSORS
TE Connectivity ™
Photoelectric Sensors
1633095-6
Description
Photoelectric Sensors CROSS SECTIONAL PHOTO
Description
Photoelectric Sensors CROSS SECTIONAL PHOTO
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Photoelectric Sensors
1633095-6
Photoelectric Sensors
1633095-6
Photoelectric Sensors CROSS SECTIONAL PHOTO
Photoelectric Sensors CROSS SECTIONAL PHOTO
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Proximity Sensors
Product Number
1633095-6
Product Name
Photoelectric Sensors
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact Differential Impedance Transducer
DIT- 5200L
Specs
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Switches (Solid State)
A1104LLHLT-T
Specs
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
High Temperature Inductive Proximity Sensors - M30
Specs
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 to 0.7874 inch (2 to 20 mm)
View Details
Festo Corporation
Proximity sensor
SIES-Q5B-NO-K-L
Specs
Operation Distance
0.0315 inch (0.8000 mm)
Repeatability
1.57 mils (40 µm)
Switching Frequency
3 kHz
View Details
2
suppliers