TE Connectivity Connector Contacts 163306-4

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 2.1 MM  [.082 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 2.5 - 3.8 MM  [.098 - .15 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 2.1 MM  [.082 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 2.5 - 3.8 MM  [.098 - .15 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 163306-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
163306-4
Connector Contacts 163306-4
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 2.1 MM  [.082 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 2.5 - 3.8 MM  [.098 - .15 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Mating Pin Diameter : 2.1 MM  [.082 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter Range : 2.5 - 3.8 MM  [.098 - .15 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 163306-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details