TE Connectivity Connector Contacts 163300-7

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.13 MM  [.084 INCH ] Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Accepts Wire Insulation Diameter Range : 1.8 - 3.3 MM  [.071 - .13 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.13 MM  [.084 INCH ] Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Accepts Wire Insulation Diameter Range : 1.8 - 3.3 MM  [.071 - .13 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 163300-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
163300-7
Connector Contacts 163300-7
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.13 MM  [.084 INCH ] Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Accepts Wire Insulation Diameter Range : 1.8 - 3.3 MM  [.071 - .13 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards VDE Tested : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n For Multiple Crimp : No For Use With : Commercial MATE-N-LOK housings Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Diameter : 2.13 MM  [.084 INCH ]
  • Contact Mating Area Plating Material : Unplated
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : None

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.8 - 3.3 MM  [.071 - .13 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Industry Standards


  • VDE Tested : No

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • For Multiple Crimp : No
  • For Use With : Commercial MATE-N-LOK housings

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Discrete Wire Type : Stranded

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 163300-7
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details