TE Connectivity Contacts - Multi Purpose 163087-9

Description
CONN SOCKET 20-24AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A111021CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A111021CT-ND
Contacts - Multi Purpose A111021CT-ND
CONN SOCKET 20-24AWG TIN CRIMP

CONN SOCKET 20-24AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A111021TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A111021TR-ND
Contacts - Multi Purpose A111021TR-ND
CONN SOCKET 20-24AWG TIN CRIMP

CONN SOCKET 20-24AWG TIN CRIMP

Buy Now Datasheet
Circular Connector Contacts - 6794966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6794966
Circular Connector Contacts 6794966
TE Connectivity 163087-9

TE Connectivity 163087-9

Supplier's Site
Circular Connector Contacts - 6794966P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6794966P
Circular Connector Contacts 6794966P
TE Connectivity 163087-9

TE Connectivity 163087-9

Supplier's Site
Circular Connector Contacts - 1648512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1648512
Circular Connector Contacts 1648512
TE Connectivity 163087-9

TE Connectivity 163087-9

Supplier's Site
Connectors, Interconnects - Contacts - Multi Purpose - 163087-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
163087-9
Connectors, Interconnects - Contacts - Multi Purpose 163087-9
Win Source Part Number: 1363072-163087-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 54 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 163087 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Contact Material: Brass

Win Source Part Number: 1363072-163087-9
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 54 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 163087
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts
Product Number A111021CT-ND 6794966 6794966P 163087-9
Product Name Contacts - Multi Purpose Circular Connector Contacts Circular Connector Contacts Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10123973-004RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.0630 inch (1.6 mm)
View Details