Socket Contact Tin Crimp 20-24 AWG Stamped
Socket Contact Tin Crimp 20-24 AWG Stamped
Signal Contact, Female, Crimp, Tin Plated Brass, 20-24AWG, Cable Mount Product overview: 163087-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-163087-9 can be used for catalog matching and distributor lookup.
CONN SOCKET 20-24AWG TIN CRIMP
Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes
Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes
062 SOC.ASS. TYP3+
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111021CT-ND | 332-163087-9 | 163087-9 | 163087-9 | 35X2655 |
| Product Name | Multi Purpose | Electronic Connector | Contacts | Multi Purpose | Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Te Connectivity |
| Contact Size (AWG) | 20 to 24 AWG | 20 to 24 AWG |