TE Connectivity Contacts - Multi Purpose 163087-8

Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A135173TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A135173TR-ND
Contacts - Multi Purpose A135173TR-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A135173CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A135173CT-ND
Contacts - Multi Purpose A135173CT-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 163087-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
163087-8
Connectors, Interconnects - Contacts - Multi Purpose 163087-8
Win Source Part Number: 1363175-163087-8 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 43 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 163087 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm) Contact Material: Brass

Win Source Part Number: 1363175-163087-8
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 43 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 163087
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)
Contact Material: Brass

Buy Now Datasheet
Circular Connector Contacts - 6794944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6794944
Circular Connector Contacts 6794944
TE Connectivity 163087-8

TE Connectivity 163087-8

Supplier's Site
Circular Connector Contacts - 1639882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1639882
Circular Connector Contacts 1639882
TE Connectivity 163087-8

TE Connectivity 163087-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number A135173TR-ND 163087-8 6794944
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Circular Connector Contacts
Shape / Form Socket or Receptacle Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 27AJ4019 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Flash Plated Contacts
View Details
Automotive Terminals - 0460-244-1631 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Length 1.89 inch (48.06 mm)
View Details