TE Connectivity Contacts - Multi Purpose 163087-2

Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 163087-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
163087-2-ND
Contacts - Multi Purpose 163087-2-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 163087-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
163087-2
Connectors, Interconnects - Contacts - Multi Purpose 163087-2
Win Source Part Number: 1363317-163087-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Package: Tape & Reel Fake Threat In the Open Market: 56 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Product Status: Active Base Product Number: 163087 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm) Contact Material: Brass

Win Source Part Number: 1363317-163087-2
Category: Connectors, Interconnects - Contacts - Multi Purpose
Package: Tape & Reel
Fake Threat In the Open Market: 56 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Product Status: Active
Base Product Number: 163087
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 163087-2-ND 163087-2
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 8Awg, Solder; For Use With Amphenol Communications Solutions - 87K6825 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details