TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 163085-9

Description
Win Source Part Number: 1363351-163085-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 36 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 163085 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1363351-163085-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 36 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 163085 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 163085-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
163085-9
Connectors, Interconnects - Contacts - Multi Purpose 163085-9
Win Source Part Number: 1363351-163085-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 36 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 163085 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Contact Material: Brass

Win Source Part Number: 1363351-163085-9
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 36 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 163085
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Contact Material: Brass

Buy Now Datasheet
Circular Connector Contacts - 6809667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6809667
Circular Connector Contacts 6809667
TE Connectivity 163085-9

TE Connectivity 163085-9

Supplier's Site
Circular Connector Contacts - 6809667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6809667P
Circular Connector Contacts 6809667P
Contact male,24-20awg crimp,Size 16

Contact male,24-20awg crimp,Size 16

Supplier's Site
Circular Connector Contacts - 1648830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1648830
Circular Connector Contacts 1648830
Contact male,24-20awg crimp,Size 16

Contact male,24-20awg crimp,Size 16

Supplier's Site
Contacts - Multi Purpose - A125025TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A125025TR-ND
Contacts - Multi Purpose A125025TR-ND
CONN PIN 20-24AWG TIN CRIMP

CONN PIN 20-24AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A125025CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A125025CT-ND
Contacts - Multi Purpose A125025CT-ND
CONN PIN 20-24AWG TIN CRIMP

CONN PIN 20-24AWG TIN CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 163085-9 6809667 A125025TR-ND
Product Name Connectors, Interconnects - Contacts - Multi Purpose Circular Connector Contacts Contacts - Multi Purpose
Contact Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10123973-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.0710 inch (1.8 mm)
View Details