Amphenol Communications Solutions D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions L17RRD1M01100

Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Standard Density D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Standard Density D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 01M5685 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions
01M5685
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions 01M5685
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Standard Density D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:- RoHS Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Standard Density D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 01M5685
Product Name D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2333551-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Filaments - 0482025 - 0482025 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers