Socket Contact Tin Crimp 16-18 AWG Stamped
Socket Contact Tin Crimp 16-18 AWG Stamped
Signal Contact, Female, Crimp, 16-18AWG, Tin Plated Brass Product overview: 163083-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-163083-8 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET 18-15AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Contact Plating:Tin Plated Contacts; For Use With:Connectors; Wire Size AWG Min:18AWG RoHS Compliant: Yes
Contact, Multimate, Type III+ Series, Socket, 18 AWG, 15 AWG, Crimp, Brass RoHS Compliant: Yes
CONN SOCKET 16-18AWG TIN CRIMP
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 163083-8 | A107082TR-ND | 332-163083-8 | 11H7821 | 23T9782 | 163083-8 |
| Product Name | Contacts | Multi Purpose | Electronic Connector | Contact, Socket 18-15Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Multimate, Type Iii+ Series, Socket, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | Multi Purpose |
| Contact Size (AWG) | 16 to 18 AWG | 18 AWG | 16 to 18 AWG |