1625879-9 -- FRN50 5% 470R (S) AMP - TE CONNECTIVITY
TE Connectivity
Frn50 5% 470R (S) Amp - Te Connectivity
1625879-9
Description
FRN50 5% 470R (S)
Description
FRN50 5% 470R (S)
Suppliers
Frn50 5% 470R (S) Amp - Te Connectivity
75AC5682
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5682 |
|
Product Name
|
Frn50 5% 470R (S) Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details