1624323-3 -- UPW50 0.1% 5PPM 10K AMP - TE CONNECTIVITY
TE Connectivity
Upw50 0.1% 5Ppm 10K Amp - Te Connectivity
1624323-3
Description
UPW50 0.1% 5PPM 10K
Description
UPW50 0.1% 5PPM 10K
Suppliers
Upw50 0.1% 5Ppm 10K Amp - Te Connectivity
35AC9402
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9402 |
|
Product Name
|
Upw50 0.1% 5Ppm 10K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers