TE Connectivity Surface Mount Resistors 1624250-4

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 2.84 MM  [.112 INCH ] Product Length : 6.48 MM  [.255 INCH ] Product Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .022 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 2.84 MM  [.112 INCH ] Product Length : 6.48 MM  [.255 INCH ] Product Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .022 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1624250-4 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1624250-4
Surface Mount Resistors 1624250-4
Configuration Features Number of Resistors : 1 Dimensions Product Height : 2.84 MM  [.112 INCH ] Product Length : 6.48 MM  [.255 INCH ] Product Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .022 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 2.84 MM  [.112 INCH ]
  • Product Length : 6.48 MM  [.255 INCH ]
  • Product Width : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .022

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Foil
  • Resistor Type : Low Ohmic Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 1624250-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1624250-4
Resistors 1624250-4
CGS SL1 R022 5% TAPED

CGS SL1 R022 5% TAPED

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1624250-4 1624250-4
Product Name Surface Mount Resistors Resistors
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers