TE Connectivity ™ 1624199-7 1624199-7

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132531-1624199-7 Packaging: Bulk Type: Potentiometer Termination: Eyelet, Solder Voltage Rating: 350 V Tolerance: 20 % Actuator Length: 18.9992 mm Composition: Carbon Resistance: 560 kΩ Power Rating: 250 mW Actuator Diameter: 5.9944 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Panel RoHS: Compliant Radiation Hardening: No ELV: Compliant Max Power Dissipation: 250 mW
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132531-1624199-7 Packaging: Bulk Type: Potentiometer Termination: Eyelet, Solder Voltage Rating: 350 V Tolerance: 20 % Actuator Length: 18.9992 mm Composition: Carbon Resistance: 560 kΩ Power Rating: 250 mW Actuator Diameter: 5.9944 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Panel RoHS: Compliant Radiation Hardening: No ELV: Compliant Max Power Dissipation: 250 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1624199-7 - 1132531-1624199-7 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132531-1624199-7 Packaging: Bulk Type: Potentiometer Termination: Eyelet, Solder Voltage Rating: 350 V Tolerance: 20 % Actuator Length: 18.9992 mm Composition: Carbon Resistance: 560 kΩ Power Rating: 250 mW Actuator Diameter: 5.9944 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Panel RoHS: Compliant Radiation Hardening: No ELV: Compliant Max Power Dissipation: 250 mW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132531-1624199-7
Packaging: Bulk
Type: Potentiometer
Termination: Eyelet, Solder
Voltage Rating: 350 V
Tolerance: 20 %
Actuator Length: 18.9992 mm
Composition: Carbon
Resistance: 560 kΩ
Power Rating: 250 mW
Actuator Diameter: 5.9944 mm
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
ELV: Compliant
Max Power Dissipation: 250 mW

Buy Now
Swedesboro, NJ, United States
Resistors
1624199-7
Resistors 1624199-7
Resistors

Resistors

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1132531-1624199-7 1624199-7
Product Name 1624199-7 Resistors
Resistance Range 560000 ohms
Tolerance 20 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers