1624112-4 -- 3650 0603 27NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3650 0603 27Nh 5% 2K Rl Amp - Te Connectivity
1624112-4
Description
3650 0603 27nH 5% 2K RL
Description
3650 0603 27nH 5% 2K RL
Suppliers
3650 0603 27Nh 5% 2K Rl Amp - Te Connectivity
35AC9373
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9373 |
|
Product Name
|
3650 0603 27Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details