1623927-7 -- CFR16 5% 120K AMP - TE CONNECTIVITY
TE Connectivity
Cfr16 5% 120K Amp - Te Connectivity
1623927-7
Description
CFR16 5% 120K
Description
CFR16 5% 120K
Suppliers
Cfr16 5% 120K Amp - Te Connectivity
75AC5627
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5627 |
|
Product Name
|
Cfr16 5% 120K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers