TE Connectivity Sqm7 100R 5% (Wire) Amp - Te Connectivity 1623789-1

Description
SQM7 100R 5% (WIRE)
Description
SQM7 100R 5% (WIRE)

Suppliers

Company
Product
Description
Supplier Links
Sqm7 100R 5% (Wire) Amp - Te Connectivity - 41AJ3653 - Newark, An Avnet Company
Chicago, IL, United States
Sqm7 100R 5% (Wire) Amp - Te Connectivity
41AJ3653
Sqm7 100R 5% (Wire) Amp - Te Connectivity 41AJ3653
SQM7 100R 5% (WIRE)

SQM7 100R 5% (WIRE)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AJ3653
Product Name Sqm7 100R 5% (Wire) Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details