1623788-7 -- SQM5 15R 5% (WIRE) AMP - TE CONNECTIVITY
TE Connectivity
Sqm5 15R 5% (Wire) Amp - Te Connectivity
1623788-7
Description
SQM5 15R 5% (WIRE)
Description
SQM5 15R 5% (WIRE)
Suppliers
Sqm5 15R 5% (Wire) Amp - Te Connectivity
35AC9307
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9307 |
|
Product Name
|
Sqm5 15R 5% (Wire) Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers