1623771-2 -- C3A 100R 5% AMMO PK AMP - TE CONNECTIVITY
TE Connectivity
C3A 100R 5% Ammo Pk Amp - Te Connectivity
1623771-2
Description
C3A 100R 5% AMMO PK
Description
C3A 100R 5% AMMO PK
Suppliers
C3A 100R 5% Ammo Pk Amp - Te Connectivity
35AC9295
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9295 |
|
Product Name
|
C3A 100R 5% Ammo Pk Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details