1623729-7 -- BCHE 17 W 1K0 5% AMP - TE CONNECTIVITY
TE Connectivity
Bche 17 W 1K0 5% Amp - Te Connectivity
1623729-7
Description
BCHE 17 W 1K0 5%
Description
BCHE 17 W 1K0 5%
Suppliers
Bche 17 W 1K0 5% Amp - Te Connectivity
35AC9280
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9280 |
|
Product Name
|
Bche 17 W 1K0 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers