1623506-3 -- CRG1206 1% 3R3 AMP - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 3R3 Amp - Te Connectivity
1623506-3
Description
CRG1206 1% 3R3
Description
CRG1206 1% 3R3
Suppliers
Crg1206 1% 3R3 Amp - Te Connectivity
41AJ3630
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3630 |
|
Product Name
|
Crg1206 1% 3R3 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details