1623451-1 -- CRG1206 1% 1M5 AMP - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 1M5 Amp - Te Connectivity
1623451-1
Description
CRG1206 1% 1M5
Description
CRG1206 1% 1M5
Suppliers
Crg1206 1% 1M5 Amp - Te Connectivity
41AJ3615
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3615 |
|
Product Name
|
Crg1206 1% 1M5 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details