1623126-1 -- CRG0805 1% 180K AMP - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 180K Amp - Te Connectivity
1623126-1
Description
CRG0805 1% 180K
Description
CRG0805 1% 180K
Suppliers
Crg0805 1% 180K Amp - Te Connectivity
35AC9172
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9172 |
|
Product Name
|
Crg0805 1% 180K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers