1622407-2 -- LR1 1% 27K4 AMP - TE CONNECTIVITY
TE Connectivity
Lr1 1% 27K4 Amp - Te Connectivity
1622407-2
Suppliers
Lr1 1% 27K4 Amp - Te Connectivity
35AC9023
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9023 |
|
Product Name
|
Lr1 1% 27K4 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers