TE Connectivity Electromechanical Relays & Contactors 1618416-5

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPST NC Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPST NC Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KILOVAC EV210 series contactor is a hermetically sealed, high-voltage DC contactor designed for applications such as EV charging stations and battery energy storage systems. This part, identified as EV210GAANB, has a 500 A continuous current rating and supports up to 1500 VDC switching. It features a single normally open main contact and a single normally closed auxiliary contact. The unit weighs 0.43 kg and measures 390 mm in wire length with bottom mounting and male 10 mm x M8 terminals. It operates within a temperature range of -40°C to +85°C, has a coil operating voltage of 9-36 VDC, and includes a built-in coil economizer with 1.7 W hold power. The contactor is UL recognized (File E208033), CE marked, and RoHS compliant. Mechanical life is rated at 1 million cycles, with contact resistance of 0.2 mΩ at 200 A and insulation resistance of 100 Megohms at 500 VDC.

Datasheet Summary
Powered by GS/AI

The KILOVAC EV210 series contactor is a hermetically sealed, high-voltage DC contactor designed for applications such as EV charging stations and battery energy storage systems. This part, identified as EV210GAANB, has a 500 A continuous current rating and supports up to 1500 VDC switching. It features a single normally open main contact and a single normally closed auxiliary contact. The unit weighs 0.43 kg and measures 390 mm in wire length with bottom mounting and male 10 mm x M8 terminals. It operates within a temperature range of -40°C to +85°C, has a coil operating voltage of 9-36 VDC, and includes a built-in coil economizer with 1.7 W hold power. The contactor is UL recognized (File E208033), CE marked, and RoHS compliant. Mechanical life is rated at 1 million cycles, with contact resistance of 0.2 mΩ at 200 A and insulation resistance of 100 Megohms at 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618416-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618416-5
Electromechanical Relays & Contactors 1618416-5
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPST NC Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : SPST NC
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Copper

Dimensions


  • Wire Size (AWG) : 4/0

Electrical Characteristics


  • Coil Resistance (OHM) : 11
  • Coil Voltage Rating (VDC) : 9
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1618416-5
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393260-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393217-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers