TE Connectivity ™ Electromechanical Relays & Contactors 1618408-2

Description
Configuration Features Contact Arrangement : SPST Contact Number of Poles : 1 Dimensions Wire Size (MMSQ) : .65 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : SPST Contact Number of Poles : 1 Dimensions Wire Size (MMSQ) : .65 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618408-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618408-2
Electromechanical Relays & Contactors 1618408-2
Configuration Features Contact Arrangement : SPST Contact Number of Poles : 1 Dimensions Wire Size (MMSQ) : .65 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female

Configuration Features


  • Contact Arrangement : SPST
  • Contact Number of Poles : 1

Dimensions


  • Wire Size (MMSQ) : .65
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 96
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 150
  • Contact Switching Voltage (Max) (VDC) : 1000

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 30 - 40

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M5 Female
Buy Now Datasheet
Relays - 1618408-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR WITH AUX SPST

CONTACTOR WITH AUX SPST

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Industrial Relays - 1618408-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
1618408-2
Industrial Relays 1618408-2
Industrial Relays LEV100H5CNG=CONTACTR WITH AUX SPST

Industrial Relays LEV100H5CNG=CONTACTR WITH AUX SPST

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1618408-2 1618408-2 1618408-2
Product Name Electromechanical Relays & Contactors Relays Industrial Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Industrial Relay - 700-CF400KL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.2462S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
2 suppliers