TE Connectivity Electromechanical Relays & Contactors 1618387-3

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618387-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618387-3
Electromechanical Relays & Contactors 1618387-3
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 390 MM  [15.3 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 11
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 80 - 100

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M8 x 1.25
Buy Now
Relays - 1618387-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, SPST-NO

RELAY, SPST-NO

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618387-3 1618387-3
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 0.0400 VA
View Details
2 suppliers
Power Relays - 1-1415430-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393210-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details