TE Connectivity Electromechanical Relays & Contactors 1618065-8

Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Three Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Pick-Up Protection Function : Paralleling, Dead Bus Type Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Three Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Pick-Up Protection Function : Paralleling, Dead Bus Type Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618065-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618065-8
Electromechanical Relays & Contactors 1618065-8
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Three Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Pick-Up Protection Function : Paralleling, Dead Bus Type Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 1 NC & 1 NO
  • Phase : Three

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 117.34 MM  [4.62 INCH ]
  • Product Width : 123.69 MM  [4.87 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : AC
  • Mode of Operation : Adjustable Pick-Up
  • Protection Function : Paralleling, Dead Bus Type

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 500

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now
Relays - 1618065-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618065-8 1618065-8
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393845-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393779-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers
Power Relays - 1-1393092-8 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Power Relays - 1-1393092-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers