TE Connectivity Electromechanical Relays & Contactors 1617128-7

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Pin Configuration : .2" x .3" Spreader Pad Electrical Characteristics Coil Power Rating DC (WATT) : .203 Coil Resistance (OHM) : 1600 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Pin Configuration : .2" x .3" Spreader Pad Electrical Characteristics Coil Power Rating DC (WATT) : .203 Coil Resistance (OHM) : 1600 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1617128-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1617128-7
Electromechanical Relays & Contactors 1617128-7
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Pin Configuration : .2" x .3" Spreader Pad Electrical Characteristics Coil Power Rating DC (WATT) : .203 Coil Resistance (OHM) : 1600 Coil Voltage Rating (VDC) : 18 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 2 Form C DPDT-CO
  • Pin Configuration : .2" x .3" Spreader Pad

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .203
  • Coil Resistance (OHM) : 1600
  • Coil Voltage Rating (VDC) : 18
  • Contact Current Rating (AMP) : 1
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Extended Leads
  • Main Termination & Connection Type : Extended Leads

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1617128-7
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details
Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers