TE Connectivity High Frequency Relays 1617097-1

Description
Configuration Features Transistor Driver : Without Contact Features High Frequency Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O High Frequency Relay Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without High Frequency Relay Coil Power Rating (DC) (MILW) : 369 High Frequency Relay Coil Resistance (OHM) : 390 High Frequency Relay Coil Voltage Rating (VDC) : 12 High Frequency Relay Input Voltage (VDC) : 12 Shock : 75G's, 6ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment High Frequency Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Long Leads Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features High Frequency Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O High Frequency Relay Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without High Frequency Relay Coil Power Rating (DC) (MILW) : 369 High Frequency Relay Coil Resistance (OHM) : 390 High Frequency Relay Coil Voltage Rating (VDC) : 12 High Frequency Relay Input Voltage (VDC) : 12 Shock : 75G's, 6ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment High Frequency Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Long Leads Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relays - 1617097-1 - TE Connectivity
Berwyn, PA, United States
High Frequency Relays
1617097-1
High Frequency Relays 1617097-1
Configuration Features Transistor Driver : Without Contact Features High Frequency Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O High Frequency Relay Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without High Frequency Relay Coil Power Rating (DC) (MILW) : 369 High Frequency Relay Coil Resistance (OHM) : 390 High Frequency Relay Coil Voltage Rating (VDC) : 12 High Frequency Relay Input Voltage (VDC) : 12 Shock : 75G's, 6ms Vibration : 30G's, 10 - 3000Hz Mechanical Attachment High Frequency Relay Mounting Type : Printed Circuit Board Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : Long Leads Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • High Frequency Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • High Frequency Relay Contact Current Rating (AMP) : 1

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • High Frequency Relay Coil Power Rating (DC) (MILW) : 369
  • High Frequency Relay Coil Resistance (OHM) : 390
  • High Frequency Relay Coil Voltage Rating (VDC) : 12
  • High Frequency Relay Input Voltage (VDC) : 12
  • Shock : 75G's, 6ms
  • Vibration : 30G's, 10 - 3000Hz

Mechanical Attachment


  • High Frequency Relay Mounting Type : Printed Circuit Board

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : Long Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1617097-1
Product Name High Frequency Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393028-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393122-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.9000 watts
View Details
2 suppliers
Signal Relays - 1-1393818-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1414686-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers