TE Connectivity Quick Disconnects 160916-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.11 - 3.1 MM  [.083 - .122 INCH ] Product Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : 8.1 Extraction Force (NEWT) : 80 Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.11 - 3.1 MM  [.083 - .122 INCH ] Product Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : 8.1 Extraction Force (NEWT) : 80 Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 160916-3 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
160916-3
Quick Disconnects 160916-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.11 - 3.1 MM  [.083 - .122 INCH ] Product Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : 8.1 Extraction Force (NEWT) : 80 Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 2.11 - 3.1 MM  [.083 - .122 INCH ]
  • Product Length : 19 MM  [.748 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Extraction Force (KGF) : 8.1
  • Extraction Force (NEWT) : 80
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A128100CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A128100CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A128100CT-ND
250 FASTON REC.

250 FASTON REC.

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A128100TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A128100TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A128100TR-ND
250 FASTON REC.

250 FASTON REC.

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160916-3
Terminals 160916-3
Terminals 250 FASTON REC.

Terminals 250 FASTON REC.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160916-3 A128100CT-ND A128100TR-ND 160916-3
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Unplated Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details