TE Connectivity
Magnet Wire Terminals
160899-4
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 8 MM [.315 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM [.013 INCH ] Terminal Height : 7.87 MM [.31 INCH ]
Identification Marking Identification Number : 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 8 MM [.315 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM [.013 INCH ] Terminal Height : 7.87 MM [.31 INCH ]
Identification Marking Identification Number : 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 8 MM [.315 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM [.013 INCH ] Terminal Height : 7.87 MM [.31 INCH ]
Identification Marking Identification Number : 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Magnet Wire Terminal Type : Poke-In
- Terminal Orientation : Twisted
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (AWG) : 28 - 25
- Aluminum Wire Size (MM) : .08 - .16
- Lead Wire Size (AWG) : 20 - 18
- Lead Wire Size (MMSQ) : .5 - .8
- Magnet Wire Size (AWG) : 30 - 27
- Magnet Wire Size (MM) : .25 - .36
- Product Length : 8 MM [.315 INCH ]
- Stock Thickness (Magnet Wire Side) : .33 MM [.013 INCH ]
- Terminal Height : 7.87 MM [.31 INCH ]
Identification Marking
- Identification Number : 6
Operation/Application
- Compatible With Wire Base Material : Copper, Aluminum
Packaging Features
- Packaging Method : Reel, Reel/Carton
- Packaging Quantity : 10000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
160899-4 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
15 to 17 AWG
View Details
Material
Unplated
Features
RoHS
North American
17 to 21 AWG
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details