TE Connectivity Magnet Wire Terminals 160897-2

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 24 - 22 Lead Wire Size (MMSQ) : .205 - .326 Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Product Length : 13 MM  [.511 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 13 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 24 - 22 Lead Wire Size (MMSQ) : .205 - .326 Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Product Length : 13 MM  [.511 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 13 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 160897-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
160897-2
Magnet Wire Terminals 160897-2
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 24 - 22 Lead Wire Size (MMSQ) : .205 - .326 Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Product Length : 13 MM  [.511 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 13 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Magnet Wire Terminal Type : Solder Post
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 24 - 22
  • Lead Wire Size (MMSQ) : .205 - .326
  • Magnet Wire Size (AWG) : 24 - 22
  • Magnet Wire Size (MM) : .51 - .64
  • Product Length : 13 MM  [.511 INCH ]
  • Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ]
  • Terminal Height : 4.75 MM  [.187 INCH ]

Identification Marking


  • Identification Number : 13

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117866TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117866TR-ND
Terminals - Magnetic Wire Connectors A117866TR-ND
CONN MAG TERM 22-24AWG TAB

CONN MAG TERM 22-24AWG TAB

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117866CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117866CT-ND
Terminals - Magnetic Wire Connectors A117866CT-ND
CONN MAG TERM 22-24AWG TAB

CONN MAG TERM 22-24AWG TAB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160897-2
Terminals 160897-2
Terminals MAG MATE WITH TAB

Terminals MAG MATE WITH TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160897-2 A117866TR-ND A117866CT-ND 160897-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details