TE Connectivity Crimp Wire Pins, Tabs & Ferrules 160784-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 5 MM  [.197 INCH ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : 1.7 - 2.5 MM , 2.5 MM  [.067 - .098 INCH , .098 INCH ] Overall Product Length : 9 MM  [.354 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 5 MM  [.197 INCH ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : 1.7 - 2.5 MM , 2.5 MM  [.067 - .098 INCH , .098 INCH ] Overall Product Length : 9 MM  [.354 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 160784-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
160784-3
Crimp Wire Pins, Tabs & Ferrules 160784-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 5 MM  [.197 INCH ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : 1.7 - 2.5 MM , 2.5 MM  [.067 - .098 INCH , .098 INCH ] Overall Product Length : 9 MM  [.354 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Length : 5 MM  [.197 INCH ]
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 2.5 MM  [.098 INCH ]
  • Terminal Orientation : Flag
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : .89 MM  [.035 INCH ]
  • Compatible Insulation Diameter Range : 1.7 - 2.5 MM , 2.5 MM  [.067 - .098 INCH , .098 INCH ]
  • Overall Product Length : 9 MM  [.354 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 160784-3
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Receptacle Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers