TE Connectivity
Quick Disconnects
160719-3
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.3 - 3 MM [.09 - .118 INCH ] Terminal Material Thickness : .81 MM [.031 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.3 - 3 MM [.09 - .118 INCH ] Terminal Material Thickness : .81 MM [.031 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.3 - 3 MM [.09 - .118 INCH ] Terminal Material Thickness : .81 MM [.031 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter Range : 2.3 - 3 MM [.09 - .118 INCH ]
- Terminal Material Thickness : .81 MM [.031 INCH ]
- Wire Size (MMSQ) : .51 - 1.31
- Wire Size (AWG) : 20 - 16
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 15000
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
160719-3 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Terminal Type
Busbar Clip
Features
RoHS
View Details
2 suppliers
Material
Tin
Features
RoHS; Insulated
North American
12 to 14 AWG
View Details
2 suppliers