TE Connectivity RF Contacts 1604940-2

Description
Configuration Features Number of Positions : 1 Contact Features Contact Orientation : Straight Contact Type : Pin Product Type Features RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Orientation : Straight Contact Type : Pin Product Type Features RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1604940-2 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1604940-2
RF Contacts 1604940-2
Configuration Features Number of Positions : 1 Contact Features Contact Orientation : Straight Contact Type : Pin Product Type Features RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Orientation : Straight
  • Contact Type : Pin

Product Type Features


  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1604940-2
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-203-08141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Automotive Terminals - 1062-16-1222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2411085-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2208460-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details