TE Connectivity Contact, 16-12Awg, Crimp, Full Reel; Product Range Amp Te Connectivity 1604112-2

Description
CONTACT, 16-12AWG, CRIMP, FULL REEL; Product Range:15/30/45 AMP Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, 16-12AWG, CRIMP, FULL REEL; Product Range:15/30/45 AMP Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 16-12Awg, Crimp, Full Reel; Product Range Amp Te Connectivity - 07J3052 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 16-12Awg, Crimp, Full Reel; Product Range Amp Te Connectivity
07J3052
Contact, 16-12Awg, Crimp, Full Reel; Product Range Amp Te Connectivity 07J3052
CONTACT, 16-12AWG, CRIMP, FULL REEL; Product Range:15/30/45 AMP Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

CONTACT, 16-12AWG, CRIMP, FULL REEL; Product Range:15/30/45 AMP Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 07J3052
Product Name Contact, 16-12Awg, Crimp, Full Reel; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-241-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details