TE Connectivity Contact, 4/0Awg, Crimp; Product Range Amp Te Connectivity 1604052-1

Description
CONTACT, 4/0AWG, CRIMP; Product Range:Power 350 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, 4/0AWG, CRIMP; Product Range:Power 350 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 4/0Awg, Crimp; Product Range Amp Te Connectivity - 07J3675 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 4/0Awg, Crimp; Product Range Amp Te Connectivity
07J3675
Contact, 4/0Awg, Crimp; Product Range Amp Te Connectivity 07J3675
CONTACT, 4/0AWG, CRIMP; Product Range:Power 350 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG RoHS Compliant: Yes

CONTACT, 4/0AWG, CRIMP; Product Range:Power 350 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 07J3675
Product Name Contact, 4/0Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Carbon-Coated - BMLC-KJ023 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details