TE Connectivity Contact, 300Mcm, Crimp; Product Range Amp Te Connectivity 1604051-1

Description
CONTACT, 300MCM, CRIMP; Product Range:Power 350 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Current Rating:350A RoHS Compliant: Yes
Datasheet
Description
CONTACT, 300MCM, CRIMP; Product Range:Power 350 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Current Rating:350A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 300Mcm, Crimp; Product Range Amp Te Connectivity - 07J3674 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 300Mcm, Crimp; Product Range Amp Te Connectivity
07J3674
Contact, 300Mcm, Crimp; Product Range Amp Te Connectivity 07J3674
CONTACT, 300MCM, CRIMP; Product Range:Power 350 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Current Rating:350A RoHS Compliant: Yes

CONTACT, 300MCM, CRIMP; Product Range:Power 350 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Current Rating:350A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 07J3674
Product Name Contact, 300Mcm, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Double-sided coating - BMLC-KJ016 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details