TE Connectivity ™ AC Power Entry Modules 15CUS1

Description
AC Power Entry Modules 15A UNFILTERED SNAP-IN
Datasheet
Description
AC Power Entry Modules 15A UNFILTERED SNAP-IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Entry Modules - 15CUS1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
15CUS1
AC Power Entry Modules 15CUS1
AC Power Entry Modules 15A UNFILTERED SNAP-IN

AC Power Entry Modules 15A UNFILTERED SNAP-IN

Buy Now Datasheet
POWER ENTRY MODULE, 1U HEIGHT POWER, 15A, 5 LOAD/SWITCH TERMINALS - 70185952 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER ENTRY MODULE, 1U HEIGHT POWER, 15A, 5 LOAD/SWITCH TERMINALS
70185952
POWER ENTRY MODULE, 1U HEIGHT POWER, 15A, 5 LOAD/SWITCH TERMINALS 70185952
The CU Series joins the Corcom product family of Power Entry Modules, filling the need for smaller versions of our switched inlet filters and unfiltered power inlets. This Series provides power entry for equipment designed for popular 1U (13⁄4") height equipment racks. The filtered versions provide complete shielding, shrouded quick connect terminals and basic filtering for 1 A to 15 A applications, in an extremely compact size. The design is available in snap-in and flanged mounting options. Filtered versions are also available in a new rear mount style which provides a flush appearance with enhanced EMI shielding. The unfiltered inlet snap-in versions are available in three different configurations to fit a wide variety of panel cut-outs and thicknesses and with optional pre-connected terminals from the socket to the switch. The CU Series features a common IEC 60320-1 C-14 power inlet for international compatibility. Refer to the C, GG, P, and M Series PEMs for applications requiring additional features. Features: Compact 1U (13⁄4") Design* 1 A-15 A* Filtered and Unfiltered SPST Switch Shrouded Quick-Connect Terminals 'Various Mounting Styles Lower Power Dissipation Higher System Efficiency Lower Cooling Demand Underwriters Laboratories Recognized, CSA Certified and VDE Approved* Specifications: Maximum Leakage Current, Each Line to Ground (Filtered Models Only): @ 120 VAC 60 Hz : 0.25 mA and @ 250 VAC 50 Hz: 0.40 mA Hipot Rating (One Minute): Line-to-Ground 1500 VAC, Line-to-Line 1450 VDC Operating Frequency: 50/60 Hz Rated Voltage: 250 VAC Rated Currents: 1 A, 3 A, 6 A, 10 A, 15 A Operating Voltage: 120/250 VAC Switch: Single Pole Single Throw Terminal Push-on Force: 15 Lbs./67 N (Max.)

The CU Series joins the Corcom product family of Power Entry Modules, filling the need for smaller versions of our switched inlet filters and unfiltered power inlets. This Series provides power entry for equipment designed for popular 1U (13⁄4") height equipment racks. The filtered versions provide complete shielding, shrouded quick connect terminals and basic filtering for 1 A to 15 A applications, in an extremely compact size.
The design is available in snap-in and flanged mounting options. Filtered versions are also available in a new rear mount style which provides a flush appearance with enhanced EMI shielding. The unfiltered inlet snap-in versions are available in three different configurations to fit a wide variety of panel cut-outs and thicknesses and with optional pre-connected terminals from the socket to the switch. The CU Series features a common IEC 60320-1 C-14 power inlet for international compatibility. Refer to the C, GG, P, and M Series PEMs for applications requiring additional features.
Features:

  • Compact 1U (13⁄4") Design*
  • 1 A-15 A*
  • Filtered and Unfiltered
  • SPST Switch
  • Shrouded Quick-Connect Terminals
  • 'Various Mounting Styles
  • Lower Power Dissipation
  • Higher System Efficiency
  • Lower Cooling Demand
  • Underwriters Laboratories Recognized, CSA Certified and VDE Approved*

    Specifications:

  • Maximum Leakage Current, Each Line to Ground (Filtered Models Only): @ 120 VAC 60 Hz : 0.25 mA and @ 250 VAC 50 Hz: 0.40 mA
  • Hipot Rating (One Minute): Line-to-Ground 1500 VAC, Line-to-Line 1450 VDC
  • Operating Frequency: 50/60 Hz
  • Rated Voltage: 250 VAC
  • Rated Currents: 1 A, 3 A, 6 A, 10 A, 15 A
  • Operating Voltage: 120/250 VAC
  • Switch: Single Pole Single Throw
  • Terminal Push-on Force: 15 Lbs./67 N (Max.)
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 15CUS1 70185952
Product Name AC Power Entry Modules POWER ENTRY MODULE, 1U HEIGHT POWER, 15A, 5 LOAD/SWITCH TERMINALS
Power Type AC Power Connector
Device Type Power Entry Module Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In Flange
Termination Types Quick Connect (0.187")
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
NEMA 5-20P Straight Blade Device - Q-716 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - CCM2138-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details