TE Connectivity ™ POWER ENTRY MODULE, 1U HEIGHT POWER, 15A, PRE-CONNECTED TERMINALS, 2 MOUNT HOLES 15CUBE1

Description
The CU Series joins the Corcom product family of Power Entry Modules, filling the need for smaller versions of our switched inlet filters and unfiltered power inlets. This Series provides power entry for equipment designed for popular 1U (13⁄4") height equipment racks. The filtered versions provide complete shielding, shrouded quick connect terminals and basic filtering for 1 A to 15 A applications, in an extremely compact size. The design is available in snap-in and flanged mounting options. Filtered versions are also available in a new rear mount style which provides a flush appearance with enhanced EMI shielding. The unfiltered inlet snap-in versions are available in three different configurations to fit a wide variety of panel cut-outs and thicknesses and with optional pre-connected terminals from the socket to the switch. The CU Series features a common IEC 60320-1 C-14 power inlet for international compatibility. Refer to the C, GG, P, and M Series PEMs for applications requiring additional features. Features: Compact 1U (13⁄4") Design* 1 A-15 A* Filtered and Unfiltered SPST Switch Shrouded Quick-Connect Terminals 'Various Mounting Styles Lower Power Dissipation Higher System Efficiency Lower Cooling Demand Underwriters Laboratories Recognized, CSA Certified and VDE Approved* Specifications: Maximum Leakage Current, Each Line to Ground (Filtered Models Only): @ 120 VAC 60 Hz : 0.25 mA and @ 250 VAC 50 Hz: 0.40 mA Hipot Rating (One Minute): Line-to-Ground 1500 VAC, Line-to-Line 1450 VDC Operating Frequency: 50/60 Hz Rated Voltage: 250 VAC Rated Currents: 1 A, 3 A, 6 A, 10 A, 15 A Operating Voltage: 120/250 VAC Switch: Single Pole Single Throw Terminal Push-on Force: 15 Lbs./67 N (Max.)
Datasheet
Description
The CU Series joins the Corcom product family of Power Entry Modules, filling the need for smaller versions of our switched inlet filters and unfiltered power inlets. This Series provides power entry for equipment designed for popular 1U (13⁄4") height equipment racks. The filtered versions provide complete shielding, shrouded quick connect terminals and basic filtering for 1 A to 15 A applications, in an extremely compact size. The design is available in snap-in and flanged mounting options. Filtered versions are also available in a new rear mount style which provides a flush appearance with enhanced EMI shielding. The unfiltered inlet snap-in versions are available in three different configurations to fit a wide variety of panel cut-outs and thicknesses and with optional pre-connected terminals from the socket to the switch. The CU Series features a common IEC 60320-1 C-14 power inlet for international compatibility. Refer to the C, GG, P, and M Series PEMs for applications requiring additional features. Features: Compact 1U (13⁄4") Design* 1 A-15 A* Filtered and Unfiltered SPST Switch Shrouded Quick-Connect Terminals 'Various Mounting Styles Lower Power Dissipation Higher System Efficiency Lower Cooling Demand Underwriters Laboratories Recognized, CSA Certified and VDE Approved* Specifications: Maximum Leakage Current, Each Line to Ground (Filtered Models Only): @ 120 VAC 60 Hz : 0.25 mA and @ 250 VAC 50 Hz: 0.40 mA Hipot Rating (One Minute): Line-to-Ground 1500 VAC, Line-to-Line 1450 VDC Operating Frequency: 50/60 Hz Rated Voltage: 250 VAC Rated Currents: 1 A, 3 A, 6 A, 10 A, 15 A Operating Voltage: 120/250 VAC Switch: Single Pole Single Throw Terminal Push-on Force: 15 Lbs./67 N (Max.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER ENTRY MODULE, 1U HEIGHT POWER, 15A, PRE-CONNECTED TERMINALS, 2 MOUNT HOLES - 70185957 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER ENTRY MODULE, 1U HEIGHT POWER, 15A, PRE-CONNECTED TERMINALS, 2 MOUNT HOLES
70185957
POWER ENTRY MODULE, 1U HEIGHT POWER, 15A, PRE-CONNECTED TERMINALS, 2 MOUNT HOLES 70185957
The CU Series joins the Corcom product family of Power Entry Modules, filling the need for smaller versions of our switched inlet filters and unfiltered power inlets. This Series provides power entry for equipment designed for popular 1U (13⁄4") height equipment racks. The filtered versions provide complete shielding, shrouded quick connect terminals and basic filtering for 1 A to 15 A applications, in an extremely compact size. The design is available in snap-in and flanged mounting options. Filtered versions are also available in a new rear mount style which provides a flush appearance with enhanced EMI shielding. The unfiltered inlet snap-in versions are available in three different configurations to fit a wide variety of panel cut-outs and thicknesses and with optional pre-connected terminals from the socket to the switch. The CU Series features a common IEC 60320-1 C-14 power inlet for international compatibility. Refer to the C, GG, P, and M Series PEMs for applications requiring additional features. Features: Compact 1U (13⁄4") Design* 1 A-15 A* Filtered and Unfiltered SPST Switch Shrouded Quick-Connect Terminals 'Various Mounting Styles Lower Power Dissipation Higher System Efficiency Lower Cooling Demand Underwriters Laboratories Recognized, CSA Certified and VDE Approved* Specifications: Maximum Leakage Current, Each Line to Ground (Filtered Models Only): @ 120 VAC 60 Hz : 0.25 mA and @ 250 VAC 50 Hz: 0.40 mA Hipot Rating (One Minute): Line-to-Ground 1500 VAC, Line-to-Line 1450 VDC Operating Frequency: 50/60 Hz Rated Voltage: 250 VAC Rated Currents: 1 A, 3 A, 6 A, 10 A, 15 A Operating Voltage: 120/250 VAC Switch: Single Pole Single Throw Terminal Push-on Force: 15 Lbs./67 N (Max.)

The CU Series joins the Corcom product family of Power Entry Modules, filling the need for smaller versions of our switched inlet filters and unfiltered power inlets. This Series provides power entry for equipment designed for popular 1U (13⁄4") height equipment racks. The filtered versions provide complete shielding, shrouded quick connect terminals and basic filtering for 1 A to 15 A applications, in an extremely compact size.
The design is available in snap-in and flanged mounting options. Filtered versions are also available in a new rear mount style which provides a flush appearance with enhanced EMI shielding. The unfiltered inlet snap-in versions are available in three different configurations to fit a wide variety of panel cut-outs and thicknesses and with optional pre-connected terminals from the socket to the switch. The CU Series features a common IEC 60320-1 C-14 power inlet for international compatibility. Refer to the C, GG, P, and M Series PEMs for applications requiring additional features.
Features:

  • Compact 1U (13⁄4") Design*
  • 1 A-15 A*
  • Filtered and Unfiltered
  • SPST Switch
  • Shrouded Quick-Connect Terminals
  • 'Various Mounting Styles
  • Lower Power Dissipation
  • Higher System Efficiency
  • Lower Cooling Demand
  • Underwriters Laboratories Recognized, CSA Certified and VDE Approved*

    Specifications:

  • Maximum Leakage Current, Each Line to Ground (Filtered Models Only): @ 120 VAC 60 Hz : 0.25 mA and @ 250 VAC 50 Hz: 0.40 mA
  • Hipot Rating (One Minute): Line-to-Ground 1500 VAC, Line-to-Line 1450 VDC
  • Operating Frequency: 50/60 Hz
  • Rated Voltage: 250 VAC
  • Rated Currents: 1 A, 3 A, 6 A, 10 A, 15 A
  • Operating Voltage: 120/250 VAC
  • Switch: Single Pole Single Throw
  • Terminal Push-on Force: 15 Lbs./67 N (Max.)
Supplier's Site
AC Power Entry Modules - 15CUBE1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
15CUBE1
AC Power Entry Modules 15CUBE1
AC Power Entry Modules 15A UNFILTERED FLANGEMOUNT JUMPERED

AC Power Entry Modules 15A UNFILTERED FLANGEMOUNT JUMPERED

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 70185957 15CUBE1
Product Name POWER ENTRY MODULE, 1U HEIGHT POWER, 15A, PRE-CONNECTED TERMINALS, 2 MOUNT HOLES AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Applications Residential
Mounting Style Flange Panel; Panel Mount
Type / Features Integral Switch
Voltage Rating 250 volts 120 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
China CH1-10R GB 2099 Snap-in AC Power Outlet - 741W-H/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers
Lighting Connectors - 1647441 - RS Components, Ltd.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Lighting Connectors
Mounting Style Surface mount
View Details