TE Connectivity Station Post Insulators 1599906-5

Description
Body Features Color : Gray Weight (LB) : 7.7 Weight (KG) : 3.5 Dimensions Shed Inside Diameter : 136 MM  [5.354 INCH ] Electrical Characteristics Impulse Voltage 1.2/50µs (Positive) (KV) : 145 RIV (Max) (1000kV) (MILV) : 100 Station Post Insulator Voltage Class (KV) : 15 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2800 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 55
Request a Quote
Description
Body Features Color : Gray Weight (LB) : 7.7 Weight (KG) : 3.5 Dimensions Shed Inside Diameter : 136 MM  [5.354 INCH ] Electrical Characteristics Impulse Voltage 1.2/50µs (Positive) (KV) : 145 RIV (Max) (1000kV) (MILV) : 100 Station Post Insulator Voltage Class (KV) : 15 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2800 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - 1599906-5 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
1599906-5
Station Post Insulators 1599906-5
Body Features Color : Gray Weight (LB) : 7.7 Weight (KG) : 3.5 Dimensions Shed Inside Diameter : 136 MM  [5.354 INCH ] Electrical Characteristics Impulse Voltage 1.2/50µs (Positive) (KV) : 145 RIV (Max) (1000kV) (MILV) : 100 Station Post Insulator Voltage Class (KV) : 15 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2800 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 55

Body Features


  • Color : Gray
  • Weight (LB) : 7.7
  • Weight (KG) : 3.5

Dimensions


  • Shed Inside Diameter : 136 MM  [5.354 INCH ]

Electrical Characteristics


  • Impulse Voltage 1.2/50µs (Positive) (KV) : 145
  • RIV (Max) (1000kV) (MILV) : 100
  • Station Post Insulator Voltage Class (KV) : 15

Mechanical Attachment


  • Cantilever Strength (KN) : 12.5
  • Cantilever Strength (LB) : 2800

Operation/Application


  • Application Type : Substation

Product Availability


  • Station Post Insulator Product Availability : Worldwide

Product Type Features


  • Station Post Insulator Product Type : Station Post Insulator
  • Station Post Insulator Technology : Porcelain

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 1599906-5
Product Name Station Post Insulators
BIL 15 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products