TE Connectivity Automotive Terminals 1599563-1

Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 9.9 MM  [.4 INCH ] Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 9.9 MM  [.4 INCH ] Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1599563-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1599563-1
Automotive Terminals 1599563-1
Contact Features Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 9.9 MM  [.4 INCH ] Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Tab Length : 9.9 MM  [.4 INCH ]

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1599563-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-245-1290 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 0460-244-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity - 86W1191 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity - 41AH7740 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details