TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1589815-3

Description
Win Source Part Number: 987006-1589815-3 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: * Package: Bulk Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: STM009T2HN Base Product Number: 1589815
Request a Quote
Description
Win Source Part Number: 987006-1589815-3 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: * Package: Bulk Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: STM009T2HN Base Product Number: 1589815
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 987006-1589815-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
987006-1589815-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 987006-1589815-3
Win Source Part Number: 987006-1589815-3 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: * Package: Bulk Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: STM009T2HN Base Product Number: 1589815

Win Source Part Number: 987006-1589815-3
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: *
Package: Bulk
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: STM009T2HN
Base Product Number: 1589815

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 987006-1589815-3
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
D-Sub Standard Board Mount - D25S33E6GX09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details