TE Connectivity Standard Circular Connectors 1589692-3

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 165.74 MM  [6.525 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 165.74 MM  [6.525 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1589692-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1589692-3
Standard Circular Connectors 1589692-3
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 165.74 MM  [6.525 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Hermetically Sealed : Yes
  • O-Ring Material : Fluorosilicone
  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Number of Positions : 19

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Assembly Length : 165.74 MM  [6.525 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Quick Disconnect

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP68
  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now
D-Sub Connectors - 1589692-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589692-3
D-Sub Connectors 1589692-3
CIRCULAR

CIRCULAR

Buy Now
Qcm019Pc2Dc006B = Circular Rohs Compliant Nanonics - Te Connectivity - 97H7385 - Newark, An Avnet Company
Chicago, IL, United States
Qcm019Pc2Dc006B = Circular Rohs Compliant Nanonics - Te Connectivity
97H7385
Qcm019Pc2Dc006B = Circular Rohs Compliant Nanonics - Te Connectivity 97H7385
QCM019PC2DC006B = CIRCULAR ROHS COMPLIANT: YES

QCM019PC2DC006B = CIRCULAR ROHS COMPLIANT: YES

Supplier's Site
Qcm019Pc2Dc006B = Circular Amp - Te Connectivity - 41AJ3219 - Newark, An Avnet Company
Chicago, IL, United States
Qcm019Pc2Dc006B = Circular Amp - Te Connectivity
41AJ3219
Qcm019Pc2Dc006B = Circular Amp - Te Connectivity 41AJ3219
QCM019PC2DC006B = CIRCULAR

QCM019PC2DC006B = CIRCULAR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589692-3 1589692-3 97H7385 41AJ3219
Product Name Standard Circular Connectors D-Sub Connectors Qcm019Pc2Dc006B = Circular Rohs Compliant Nanonics - Te Connectivity Qcm019Pc2Dc006B = Circular Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector D-Sub Connector Circular / Cylindrical Connectors; Micro Connector and Nano Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589964-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Mounting Fixing Screw
Current Rating 1.0 amps
View Details
Rectangular Wire & Cable Connectors & Housings - 036654-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details
Connector Backshells - 1-2308341-3 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1532268-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details