TE Connectivity Microminiature & Nanominiature D Connectors 1-1589964-1

Description
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Fixing Screw Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Fixing Screw Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1-1589964-1 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1-1589964-1
Microminiature & Nanominiature D Connectors 1-1589964-1
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Mechanical Attachment Connector Mounting Type : Fixing Screw Mounting Hardware : Without Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Mechanical Attachment


  • Connector Mounting Type : Fixing Screw
  • Mounting Hardware : Without

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1589964-1
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1925226-9 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
Microminiature & Nanominiature D Connectors - 1-1532274-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Microminiature & Nanominiature D Connectors - 1-1532271-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details