TE Connectivity Standard Circular Connectors 1589691-5

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 165.74 MM  [6.525 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 165.74 MM  [6.525 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1589691-5 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1589691-5
Standard Circular Connectors 1589691-5
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Dimensions Assembly Length : 165.74 MM  [6.525 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP68 Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Hermetically Sealed : Yes
  • O-Ring Material : Fluorosilicone
  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Assembly Length : 165.74 MM  [6.525 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Quick Disconnect

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP68
  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now
D-Sub Connectors - 1589691-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589691-5
D-Sub Connectors 1589691-5
CIRCULAR

CIRCULAR

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1589691-5
D-Sub Connectors 1589691-5
D-Sub Connectors

D-Sub Connectors

Buy Now
Qcm007Pc2Dc006B = Circular Rohs Compliant Nanonics - Te Connectivity - 70J9938 - Newark, An Avnet Company
Chicago, IL, United States
Qcm007Pc2Dc006B = Circular Rohs Compliant Nanonics - Te Connectivity
70J9938
Qcm007Pc2Dc006B = Circular Rohs Compliant Nanonics - Te Connectivity 70J9938
QCM007PC2DC006B = CIRCULAR ROHS COMPLIANT: YES

QCM007PC2DC006B = CIRCULAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589691-5 1589691-5 70J9938
Product Name Standard Circular Connectors D-Sub Connectors Qcm007Pc2Dc006B = Circular Rohs Compliant Nanonics - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector D-Sub Connector Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Microminiature & Nanominiature D Connectors - 1-1589452-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Board Mount
View Details
2 suppliers